Indesit EWD 61052 W EU washing machine Front-load 6 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
164448
Info modified on:
06 May 2025, 14:07:53
Short summary description Indesit EWD 61052 W EU washing machine Front-load 6 kg 1000 RPM White:
Indesit EWD 61052 W EU, Front-load, 6 kg, C, 80 dB, 1000 RPM, 173 kWh
Long summary description Indesit EWD 61052 W EU washing machine Front-load 6 kg 1000 RPM White:
Indesit EWD 61052 W EU. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: C, Noise level (spin): 80 dB. Washing class: A. Noise level (wash): 62 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 173 kWh, Annual water consumption washing: 8400 L. Product colour: White. Width: 595 mm, Depth: 517 mm, Height: 850 mm