HP DeskJet Ink Advantage 2676 Wireless All-in-One Color Printer, Copier, Scanner

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
24543
Info modified on:
12 Jun 2025, 19:04:09
Short summary description HP DeskJet Ink Advantage 2676 Wireless All-in-One Color Printer, Copier, Scanner:
HP DeskJet Ink Advantage 2676 Wireless All-in-One Color Printer, Copier, Scanner, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Blue
Long summary description HP DeskJet Ink Advantage 2676 Wireless All-in-One Color Printer, Copier, Scanner:
HP DeskJet Ink Advantage 2676 Wireless All-in-One Color Printer, Copier, Scanner. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5.5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Blue