HP Elite Slice Intel® Core™ i7 i7-6700T 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro USFF PC Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
17664
Info modified on:
14 Mar 2024, 19:00:20
Short summary description HP Elite Slice Intel® Core™ i7 i7-6700T 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro USFF PC Black:
HP Elite Slice, 2.8 GHz, Intel® Core™ i7, i7-6700T, 8 GB, 512 GB, Windows 10 Pro
Long summary description HP Elite Slice Intel® Core™ i7 i7-6700T 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro USFF PC Black:
HP Elite Slice. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i7, Processor: i7-6700T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 90 W. Form factor: USFF. Product type: PC. Product colour: Black