HP EliteBook 1030 G1 Intel® Core™ m7 m7-6Y75 Laptop 33.8 cm (13.3") Touchscreen Quad HD+ 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver

https://images.icecat.biz/img/gallery/33148229_5464301861.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
34696
Info modified on:
23 Jan 2025, 18:59:17
Short summary description HP EliteBook 1030 G1 Intel® Core™ m7 m7-6Y75 Laptop 33.8 cm (13.3") Touchscreen Quad HD+ 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver:

HP EliteBook 1030 G1, Intel® Core™ m7, 1.2 GHz, 33.8 cm (13.3"), 3200 x 1800 pixels, 16 GB, 512 GB

Long summary description HP EliteBook 1030 G1 Intel® Core™ m7 m7-6Y75 Laptop 33.8 cm (13.3") Touchscreen Quad HD+ 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver:

HP EliteBook 1030 G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ m7, Processor: m7-6Y75, Processor frequency: 1.2 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Silver

Embed the product datasheet into your content.