HP EliteBook 8770w Intel® Core™ i5 i5-3360M 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
37057
Info modified on:
23 Jan 2025, 18:06:56
Short summary description HP EliteBook 8770w Intel® Core™ i5 i5-3360M 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional:
HP EliteBook 8770w, Intel® Core™ i5, 2.8 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 4 GB, 500 GB
Long summary description HP EliteBook 8770w Intel® Core™ i5 i5-3360M 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional:
HP EliteBook 8770w. Processor family: Intel® Core™ i5, Processor: i5-3360M, Processor frequency: 2.8 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Weight: 3.47 kg