HP ENVY Phoenix 810-302a Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 3 TB HDD+SSD NVIDIA® GeForce® GTX 745 Windows 8.1 Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
29044
Info modified on:
07 Oct 2024, 18:04:23
Short summary description HP ENVY Phoenix 810-302a Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 3 TB HDD+SSD NVIDIA® GeForce® GTX 745 Windows 8.1 Micro Tower PC Black:
HP ENVY Phoenix 810-302a, 3.6 GHz, Intel® Core™ i7, 16 GB, 3 TB, Blu-Ray DVD Combo, Windows 8.1
Long summary description HP ENVY Phoenix 810-302a Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 3 TB HDD+SSD NVIDIA® GeForce® GTX 745 Windows 8.1 Micro Tower PC Black:
HP ENVY Phoenix 810-302a. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor: i7-4790. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 3 TB, Storage media: HDD+SSD, Optical drive: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 745. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC