HP Designjet T830 36-in Multifunction Printer

https://images.icecat.biz/img/gallery/e8d8bfcb68cb830d2f2000fa730ff85ffebaf10f.jpg
Brand:
Product family:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
20178
Info modified on:
14 May 2025, 20:09:44
Short summary description HP Designjet T830 36-in Multifunction Printer:

HP Designjet T830 36-in Multifunction Printer, Inkjet, 2400 x 1200 DPI, TIFF, HP-GL/2, HP-RTL, URF, JPEG, CALS G4, 2400 x 1200 DPI, 82 pph, Colour copying

Long summary description HP Designjet T830 36-in Multifunction Printer:

HP Designjet T830 36-in Multifunction Printer. Print technology: Inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: TIFF, HP-GL/2, HP-RTL, URF, JPEG, CALS G4. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI, Copier resize: 50 - 400%. Scanning: Colour scanning, Scan resolution, optical: 600 x 600 DPI, Enhanced scanning resolution: 600 x 600 DPI. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Photo paper, Plain paper,..., ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4. USB connector: USB Type-A, Mobile printing technologies: Apple AirPrint, HP ePrint

Embed the product datasheet into your content.