HP Color LaserJet Enterprise Flow MFP M880z Laser A3 1200 x 1200 DPI 46 ppm

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
413144
Info modified on:
16 May 2025, 13:22:03
Short summary description HP Color LaserJet Enterprise Flow MFP M880z Laser A3 1200 x 1200 DPI 46 ppm:
HP Color LaserJet Enterprise Flow MFP M880z, Laser, Colour printing, 1200 x 1200 DPI, A3, Direct printing, Grey
Long summary description HP Color LaserJet Enterprise Flow MFP M880z Laser A3 1200 x 1200 DPI 46 ppm:
HP Color LaserJet Enterprise Flow MFP M880z. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 46 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A3. Direct printing. Product colour: Grey