HP EliteDesk 800 G5 Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Micro Tower PC Black, Silver

https://images.icecat.biz/img/gallery/72677930_2745629980.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
6614
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP EliteDesk 800 G5 Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Micro Tower PC Black, Silver:

HP EliteDesk 800 G5, 3 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD-RW, FreeDOS

Long summary description HP EliteDesk 800 G5 Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Micro Tower PC Black, Silver:

HP EliteDesk 800 G5. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor: i7-9700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: FreeDOS. Power supply: 500 W. Form factor: Micro Tower. Product type: PC. Product colour: Black, Silver

Embed the product datasheet into your content.