HP 784415-061 mobile device keyboard Italian Black, Grey

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
75450
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP 784415-061 mobile device keyboard Italian Black, Grey:
HP 784415-061, Italian, Touchpad, HP, Pavilion x2 10-k000, Black, Grey, Docking
Long summary description HP 784415-061 mobile device keyboard Italian Black, Grey:
HP 784415-061. Keyboard language: Italian, Pointing device: Touchpad. Brand compatibility: HP, Compatibility: Pavilion x2 10-k000, Product colour: Black, Grey. Connectivity technology: Docking. Power source: Dock. Width: 264 mm, Depth: 170 mm, Height: 2.3 mm