Hoover Sprint Evo SE71_SE41011 1.5 L Cylinder vacuum Dry 700 W Bagless

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
222087
Info modified on:
22 Feb 2024, 18:11:19
Short summary description Hoover Sprint Evo SE71_SE41011 1.5 L Cylinder vacuum Dry 700 W Bagless:
Hoover Sprint Evo SE71_SE41011, 700 W, Cylinder vacuum, Dry, Bagless, 1.5 L, EPA
Long summary description Hoover Sprint Evo SE71_SE41011 1.5 L Cylinder vacuum Dry 700 W Bagless:
Hoover Sprint Evo SE71_SE41011. Maximum input power: 700 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.5 L. Vacuum air filtering: EPA, Dirt separating method: Filtering, Noise level: 80 dB. Product colour: Titanium