Hoover H-FRIDGE 500 MAXI HHSBSO 6174XWD side-by-side refrigerator Freestanding 529 L E Stainless steel

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
25015
Info modified on:
14 Jul 2025, 20:29:13
Short summary description Hoover H-FRIDGE 500 MAXI HHSBSO 6174XWD side-by-side refrigerator Freestanding 529 L E Stainless steel:
Hoover H-FRIDGE 500 MAXI HHSBSO 6174XWD, Freestanding, American door, Stainless steel, Touch, On door, Glass
Long summary description Hoover H-FRIDGE 500 MAXI HHSBSO 6174XWD side-by-side refrigerator Freestanding 529 L E Stainless steel:
Hoover H-FRIDGE 500 MAXI HHSBSO 6174XWD. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 529 L, Climate class: ST, Noise emission class: C. Fridge net capacity: 344 L, Lamp type: LED. Freezer net capacity: 185 L, Freezer position: Side-placed, Freezing capacity: 14 kg/24h. Energy efficiency class: E, Annual energy consumption: 312 kWh, Energy efficiency scale: A to G