Goodram 1GB DDR DIMM memory module 1 x 1 GB 333 MHz

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
8476
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Goodram 1GB DDR DIMM memory module 1 x 1 GB 333 MHz:
Goodram 1GB DDR DIMM, 1 GB, 1 x 1 GB, DDR, 333 MHz, 184-pin DIMM
Long summary description Goodram 1GB DDR DIMM memory module 1 x 1 GB 333 MHz:
Goodram 1GB DDR DIMM. Component for: PC/Server, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR, Memory clock speed: 333 MHz, Memory form factor: 184-pin DIMM