DELL Inspiron 5348 Intel® Core™ i3 i3-4150 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 A265 Windows 8.1 Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
82890
Info modified on:
07 Oct 2024, 17:40:29
Short summary description DELL Inspiron 5348 Intel® Core™ i3 i3-4150 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 A265 Windows 8.1 Black:
DELL Inspiron 5348, 58.4 cm (23"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 8.1
Long summary description DELL Inspiron 5348 Intel® Core™ i3 i3-4150 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 A265 Windows 8.1 Black:
DELL Inspiron 5348. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3.5 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon R7 A265. Optical drive: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black