
Dahua Technology Lite DH-IPC-HFW2431TN-ZS-S2 security camera Bullet IP security camera Indoor & outdoor 2688 x 1520 pixels Ceiling/Wall/Pole
Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
24402
Info modified on:
04 Nov 2024, 15:15:35
Short summary description Dahua Technology Lite DH-IPC-HFW2431TN-ZS-S2 security camera Bullet IP security camera Indoor & outdoor 2688 x 1520 pixels Ceiling/Wall/Pole:
Dahua Technology Lite DH-IPC-HFW2431TN-ZS-S2, IP security camera, Indoor & outdoor, Wired, CE-LVD: EN60950-1 CE-EMC: Electromagnetic Compatibility Directive 2014/30/EU FCC: 47 CFR FCC Part..., Ceiling/Wall/Pole, White
Long summary description Dahua Technology Lite DH-IPC-HFW2431TN-ZS-S2 security camera Bullet IP security camera Indoor & outdoor 2688 x 1520 pixels Ceiling/Wall/Pole:
Dahua Technology Lite DH-IPC-HFW2431TN-ZS-S2. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/Wall/Pole, Product colour: White, Form factor: Bullet. Minimum illumination: 0.008 lx, Angle of rotation: 360°, Lens viewing angle, horizontal: 104°. Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Focal length range: 2.7 - 13.5 mm, Focus: Motorized, Detect distance (wide): 64 m