Candy Elite MECS34TX 31.3 L Grey

https://images.icecat.biz/img/gallery/71325780_9527018870.jpg
Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
23608
Info modified on:
29 Nov 2024, 15:42:26
Short summary description Candy Elite MECS34TX 31.3 L Grey:

Candy Elite MECS34TX, Small, Electric, 31.3 L, 31.3 L, 1 shelves, Grey

Long summary description Candy Elite MECS34TX 31.3 L Grey:

Candy Elite MECS34TX. Oven size: Small, Oven type: Electric, Total oven(s) interior capacity: 31.3 L. Product colour: Grey, Control type: Touch, Control position: Front. Energy consumption (forced convection): 0.78 kWh. Installation compartment width: 60 cm, Installation compartment depth: 45 cm, Installation compartment height: 55 cm. Package weight: 37 kg

Embed the product datasheet into your content.