Bosch Serie 2 HBA510BR0 oven 71 L Stainless steel

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
59603
Info modified on:
29 Nov 2024, 15:42:41
Short summary description Bosch Serie 2 HBA510BR0 oven 71 L Stainless steel:
Bosch Serie 2 HBA510BR0, Medium, Electric, 71 L, 71 L, 50 - 275 °C, 275 °C
Long summary description Bosch Serie 2 HBA510BR0 oven 71 L Stainless steel:
Bosch Serie 2 HBA510BR0. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary. Energy consumption (conventional): 0.97 kWh, Energy consumption (forced convection): 0.81 kWh, Connected load: 3400 W. Lamps quantity: 1 lamp(s), Lamp type: Halogen. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Installation compartment height: 58.5 cm