BenQ V2200 Eco computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD White

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
36609
Info modified on:
22 Aug 2022, 16:25:05
Short summary description BenQ V2200 Eco computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD White:
BenQ V2200 Eco, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, White
Long summary description BenQ V2200 Eco computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD White:
BenQ V2200 Eco. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: White