ASUS Transformer Pad TF303K Qualcomm Snapdragon 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
45319
Info modified on:
25 Jul 2023, 10:13:45
Short summary description ASUS Transformer Pad TF303K Qualcomm Snapdragon 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android White:
ASUS Transformer Pad TF303K, 25.6 cm (10.1"), 1920 x 1200 pixels, 16 GB, 2 GB, Android, White
Long summary description ASUS Transformer Pad TF303K Qualcomm Snapdragon 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android White:
ASUS Transformer Pad TF303K. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.5 GHz, Processor family: Qualcomm Snapdragon, Processor: S4. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 595 g. Operating system installed: Android. Product colour: White