ASUS Vivobook 14 A416EP-FHD5211 laptop Intel® Core™ i5 i5-1135G7 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
4662
Info modified on:
01 Feb 2025, 04:55:52
Short summary description ASUS Vivobook 14 A416EP-FHD5211 laptop Intel® Core™ i5 i5-1135G7 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
ASUS Vivobook 14 A416EP-FHD5211, Intel® Core™ i5, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 1.26 TB, Windows 10 Home
Long summary description ASUS Vivobook 14 A416EP-FHD5211 laptop Intel® Core™ i5 i5-1135G7 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce MX330 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
ASUS Vivobook 14 A416EP-FHD5211. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-1135G7. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce MX330. Operating system installed: Windows 10 Home. Product colour: Silver