ASUS Vivobook Go 15 OLED E1504FA-L1698W AMD Ryzen™ 5 7520U Laptop 39.6 cm (15.6") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black

https://images.icecat.biz/img/gallery/0bbd9a19293b593c2ca6f66ebc088d52c8304f1f.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
7291
Info modified on:
14 Apr 2025, 09:26:26
Short summary description ASUS Vivobook Go 15 OLED E1504FA-L1698W AMD Ryzen™ 5 7520U Laptop 39.6 cm (15.6") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS Vivobook Go 15 OLED E1504FA-L1698W, AMD Ryzen™ 5, 2.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description ASUS Vivobook Go 15 OLED E1504FA-L1698W AMD Ryzen™ 5 7520U Laptop 39.6 cm (15.6") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS Vivobook Go 15 OLED E1504FA-L1698W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor: 7520U, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 610M. Operating system installed: Windows 11 Home. Product colour: Black

Embed the product datasheet into your content.