ASUS X751LB-TY019D Intel® Core™ i3 i3-5010U Laptop 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940M Wi-Fi 4 (802.11n) FreeDOS Grey

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
22032
Info modified on:
25 Jan 2025, 22:20:27
Short summary description ASUS X751LB-TY019D Intel® Core™ i3 i3-5010U Laptop 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940M Wi-Fi 4 (802.11n) FreeDOS Grey:
ASUS X751LB-TY019D, Intel® Core™ i3, 2.1 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB
Long summary description ASUS X751LB-TY019D Intel® Core™ i3 i3-5010U Laptop 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940M Wi-Fi 4 (802.11n) FreeDOS Grey:
ASUS X751LB-TY019D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-5010U, Processor frequency: 2.1 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Grey