ASUS TUF GAMING B550-PLUS (WI-FI) AMD B550 Socket AM4 ATX

https://images.icecat.biz/img/gallery/80506494_2141481985.jpg
Brand:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
108012
Info modified on:
04 Nov 2024, 10:11:30
Short summary description ASUS TUF GAMING B550-PLUS (WI-FI) AMD B550 Socket AM4 ATX:

ASUS TUF GAMING B550-PLUS (WI-FI), AMD, Socket AM4, AMD Ryzen 3000 Series, DDR4-SDRAM, 128 GB, DIMM

Long summary description ASUS TUF GAMING B550-PLUS (WI-FI) AMD B550 Socket AM4 ATX:

ASUS TUF GAMING B550-PLUS (WI-FI). Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Memory, maximum: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX. USB connector type: USB Type-A, USB Type-C

Embed the product datasheet into your content.