ASUS ROG Crosshair VIII Impact AMD X570 Socket AM4 Mini DTX

https://images.icecat.biz/img/gallery/74323265_8856769230.jpg
Brand:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
243696
Info modified on:
20 Dec 2024, 07:27:40
Short summary description ASUS ROG Crosshair VIII Impact AMD X570 Socket AM4 Mini DTX:

ASUS ROG Crosshair VIII Impact, AMD, Socket AM4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, Socket AM4, DDR4-SDRAM, 64 GB

Long summary description ASUS ROG Crosshair VIII Impact AMD X570 Socket AM4 Mini DTX:

ASUS ROG Crosshair VIII Impact. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Memory, maximum: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Ethernet interface type: 10 Gigabit Ethernet, Fast Ethernet, Gigabit Ethernet, LAN controller: Intel® I211-AT, Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac). Component for: Mini PC, Motherboard form factor: Mini DTX, Motherboard chipset family: AMD

Embed the product datasheet into your content.