ASUS BE24AQLB-G computer monitor 61.2 cm (24.1") 1920 x 1200 pixels WUXGA LED Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
160090
Info modified on:
30 Dec 2024, 17:23:52
Short summary description ASUS BE24AQLB-G computer monitor 61.2 cm (24.1") 1920 x 1200 pixels WUXGA LED Grey:
ASUS BE24AQLB-G, 61.2 cm (24.1"), 1920 x 1200 pixels, WUXGA, LCD, 5 ms, Grey
Long summary description ASUS BE24AQLB-G computer monitor 61.2 cm (24.1") 1920 x 1200 pixels WUXGA LED Grey:
ASUS BE24AQLB-G. Display diagonal: 61.2 cm (24.1"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Grey