ASUS BC-12D2HT optical disc drive Internal Blu-Ray DVD Combo Black

https://images.icecat.biz/img/gallery/27221386_3825.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
49843
Info modified on:
14 Mar 2024, 17:45:05
Short summary description ASUS BC-12D2HT optical disc drive Internal Blu-Ray DVD Combo Black:

ASUS BC-12D2HT, Black, Tray, Vertical/Horizontal, Desktop, Blu-Ray DVD Combo, SATA

Long summary description ASUS BC-12D2HT optical disc drive Internal Blu-Ray DVD Combo Black:

ASUS BC-12D2HT. Product colour: Black, Disc loading type: Tray, Mounting: Vertical/Horizontal. Purpose: Desktop, Optical drive: Blu-Ray DVD Combo, Host interface: SATA. DVD+R write speed: 16x, CD-R write speed: 48x, CD-RW write speed: 24x. CD-R read speed: 48x, CD-RW read speed: 40x, CD-ROM read speed: 48x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 150 ms, BD-ROM average random access time: 180 ms

Embed the product datasheet into your content.