ASUS M5A88-M EVO AMD 880G Socket AM3 micro ATX

https://images.icecat.biz/img/norm/high/8976399-5029.jpg
Brand:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
40992
Info modified on:
30 Oct 2024, 13:07:54
Short summary description ASUS M5A88-M EVO AMD 880G Socket AM3 micro ATX:

ASUS M5A88-M EVO, AMD, Socket AM3, AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6, 16 GB, Dual-channel, ECC & Non-ECC

Long summary description ASUS M5A88-M EVO AMD 880G Socket AM3 micro ATX:

ASUS M5A88-M EVO. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6. Memory, maximum: 16 GB, Memory channels: Dual-channel, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 5, 10, JBOD. Parallel processing technology support: Hybrid CrossFireX, Maximum graphics card memory: 1024 MB, Graphics card family: AMD. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E

Embed the product datasheet into your content.