Allied Telesis AT-9000/28SP network switch Managed L2 Gigabit Ethernet (10/100/1000)

https://images.icecat.biz/img/norm/high/3640737-4935.jpg
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
28448
Info modified on:
19 Mar 2023, 11:37:03
Short summary description Allied Telesis AT-9000/28SP network switch Managed L2 Gigabit Ethernet (10/100/1000):

Allied Telesis AT-9000/28SP, Managed, L2, Gigabit Ethernet (10/100/1000), Full duplex

Long summary description Allied Telesis AT-9000/28SP network switch Managed L2 Gigabit Ethernet (10/100/1000):

Allied Telesis AT-9000/28SP. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 28. Full duplex. Address table size: 8000 entries. Networking standards: IEEE 802.1d, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1x, IEEE 802.3ad, IEEE 802.3u, IEEE 802.3x, IEEE...

Embed the product datasheet into your content.