Acer CB2 CB242Y computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
125296
Info modified on:
14 Mar 2025, 19:42:19
Short summary description Acer CB2 CB242Y computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver:
Acer CB2 CB242Y, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, 1 ms, Black, Silver
Long summary description Acer CB2 CB242Y computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver:
Acer CB2 CB242Y. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black, Silver