Acer Aspire M3910 Intel® Core™ i5 i5-650 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 5570 Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
110721
Info modified on:
07 Oct 2024, 16:47:34
Short summary description Acer Aspire M3910 Intel® Core™ i5 i5-650 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 5570 Windows 7 Home Premium Desktop PC Black:
Acer Aspire M3910, 3.2 GHz, Intel® Core™ i5, 6 GB, 1 TB, DVD-RW, Windows 7 Home Premium
Long summary description Acer Aspire M3910 Intel® Core™ i5 i5-650 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 5570 Windows 7 Home Premium Desktop PC Black:
Acer Aspire M3910. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor: i5-650. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5570. Operating system installed: Windows 7 Home Premium. Power supply: 250 W. Form factor: Desktop. Product type: PC. Product colour: Black