location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zalman ZM1000-HP PLUS power supply unit 1000 W 20+4 pin ATX ATX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zalman Check ‘Zalman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZM1000-HP PLUS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZM1000-HP PLUS show
Show alternative article codes used in the online market place
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Zalman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zalman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2024 09:20:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zalman ZM1000-HP PLUS power supply unit 1000 W 20+4 pin ATX ATX Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1000 W 100 - 240 V 50 - 60 Hz
  • - Motherboard power connector: 20+4 pin ATX
  • - PC ATX 80 PLUS Silver
  • - 14 cm
  • - Black
Long product name Zalman ZM1000-HP PLUS power supply unit 1000 W 20+4 pin ATX ATX Black :
The long product name of Zalman ZM1000-HP PLUS power supply unit 1000 W 20+4 pin ATX ATX Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZM1000, 100VAC - 240VAC ± 10%, 50-60Hz
More>>>
Zalman ZM1000-HP PLUS power supply unit 1000 W 20+4 pin ATX ATX Black:
The official description of Zalman ZM1000-HP PLUS power supply unit 1000 W 20+4 pin ATX ATX Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dual Heatpipes for Maximum Cooling Performance and Minimum Noise
Dual heat-pipes with ultra cooling performance are incorporated on the main heat source, thus enabling high load operation at low fan RPM and dramatically reducing noise levels.

Two-Forward Switching Design
The Two-Forward Switching Design minimizes switching loss and internal heat for enhanced reliability and stability.

Highly Efficient Design and 80 PLUS Silver Certified
This power supply is capable of reaching a maximum of 90% efficiency (230VAC, Full & Typical Load) through its use of high switching frequency and low power-loss circuitry. This product has been 80 PLUS Silver certified and guarantees higher efficiency compared to uncertified products.

Less Than 1W Standby Power Consumption
The energy efficient Green IC circuitry consumes much less standby power (less than 1W) compared to other PSU’s without this feature.

Meets ErP Lot 6 Standby Power Standards (ErP: Energy-related Product)
This product complies with ErP Lot 6, the Standby Power and High Energy Efficiency standards of the European Union.

Modular Cables
Modular cables provide organized cable management and improved air circulation inside the computer case.

ATX12V v2.3
The latest PSU design standard is incorporated for compatibility with a wide range of CPUs, motherboards, and graphic cards.

Four +12V DC Outputs
Four independent +12V outputs provide a stable power supply to major PC components.

Dual & 3-Way Graphics Card Support
Three 6-Pin and three 6+2 Pin power connectors for PCI Express support dual and 3-way graphics card system.

Ultra Quiet 140mm Fan
A Two-Ball Bearing fan maximizes airflow while minimizing noise for a superbly quiet computing environment.

Active PFC for Improved Power Factor & Reduced Harmonics
By implementing Active PFC (Power Factor Correction), the Passive PFC ( about 75%) has been improved up to 99% while harmful harmonic frequencies are reduced to meet the Line Harmonic Distortion Requirement of IEC61000-3-2 Class D Specifications.

Japanese-made Capacitors
Japanese capacitors are incorporated in the 1st stage of smoothing circuit for reliability and stability even after an extended period of operation.

ATX20+4 Pin Main Connector
ATX20+4 Pin Main Connector broadens the range of motherboard compatibility.

Supports ATX12V CPU 4-Pin and EPS12V CPU 8-Pin
Two ATX12V CPU 2 2 (4-Pin) power cables can be combined to form an EPS12V CPU 8-Pin power cable.

Sleeved Cables
All power cables are sleeved for easy cable management and improved air circulation inside the computer case.

EZ Grip Connectors for ODDs & HDDs
EZ Grip Connectors allow convenient installation to ODDs & HDDs.

Gold-Plated Terminals & 16AWG Wires
All connector terminals are gold-plated to minimize contact resistance and power loss. 16AWG wires, thicker than 18AWG, are incorporated to minimize voltage drop during high load operation.

Multiple Safety Features
Safety features including Over-Voltage Protection, Over-Current Protection, Short-Circuit Protection, Under-Voltage Protection, and Over-Temperature Protection safeguard the system.

High Reliability
The MTBF exceeds 100,000 hours of continuous operation at 25℃, full load.

Meets WEEE & RoHS Standards
This product complies with the WEEE & RoHS environmental directives of the European Union.

Short summary description Zalman ZM1000-HP PLUS power supply unit 1000 W 20+4 pin ATX ATX Black:
This short summary of the Zalman ZM1000-HP PLUS power supply unit 1000 W 20+4 pin ATX ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zalman ZM1000-HP PLUS, 1000 W, 100 - 240 V, 50 - 60 Hz, 6 - 12 A, +12V1,+12V2,+12V3,+12V4,+3.3V,+5V,+5Vsb,-12V, Active

Long summary description Zalman ZM1000-HP PLUS power supply unit 1000 W 20+4 pin ATX ATX Black:
This is an auto-generated long summary of Zalman ZM1000-HP PLUS power supply unit 1000 W 20+4 pin ATX ATX Black based on the first three specs of the first five spec groups.

Zalman ZM1000-HP PLUS. Total power: 1000 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 20+4 pin ATX, Cabling type: Semi-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Silver. Product colour: Black, Fan diameter: 14 cm, Number of fans: 1 fan(s). Width: 150 mm, Depth: 210 mm, Height: 86 mm

Power
Total power *
1000 W
AC input voltage *
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
6 - 12 A
Maximum input current (@110V)
+12V1,+12V2,+12V3,+12V4,+3.3V,+5V,+5Vsb,-12V
Power Factor Correction (PFC) type
Active
Combined power (+3.3V)
180 W
Combined power (+12V)
984 W
Combined power (+5V)
180 W
Combined power (-12V)
6 W
Combined power (+5Vsb)
17,5 W
Max output current (+3.3V)
25 A
Max output current (+12V)
27 A
Max output current (+5V)
30 A
Max output current (-12V)
0,5 A
Max output current (+5Vsb)
3,5 A
Efficiency
90%
Power protection features
Over current, Over voltage, Short circuit, Under voltage
Ports & interfaces
Motherboard power connector *
20+4 pin ATX
Number of SATA power connectors
3
EPS power connector (8-pin)
Yes
PCI Express power connectors (6-pin)
3
PCI Express power connectors (6+2 pin)
3
Ports & interfaces
CPU P4 connector (4-pin)
1
Cabling type
Semi-Modular
Performance
80 PLUS certification *
80 PLUS Silver
Purpose *
PC
Power supply unit (PSU) form factor *
ATX
ATX version
2.2
Mean time between failures (MTBF)
100000 h
Design
Product colour
Black
Fan diameter
14 cm
Number of fans
1 fan(s)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
150 mm
Depth
210 mm
Height
86 mm
Weight
4 kg
Technical details
Sustainability certificates
RoHS, ENERGY STAR
Other features
Dimensions (WxDxH)
150 x 210 x 86 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-11-14 04:11:35
Uk has collected 3 expert reviews for Zalman ZM1000-HP PLUS power supply unit 1000 W 20+4 pin ATX ATX Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%