Yato YT-17515 vehicle repair/maintenance

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
218
Info modified on:
03 May 2024, 03:16:46
Bullet Points Yato YT-17515 vehicle repair/maintenance:
  • - Break wrench designed for installation and removal of lambda probe.
  • - made of durable CrV steel, chrome-plated surface
  • - size: 22 mm
  • - two-sided: 6-angle and 12-angle
  • - length: 270 mm
  • - profiled handle and joint allow you to reach hard-to-reach places
Long product name Yato YT-17515 vehicle repair/maintenance:

Oxygen Flexi Head Wrench

Short summary description Yato YT-17515 vehicle repair/maintenance:

Yato YT-17515, 270 mm, 1 pc(s)

Long summary description Yato YT-17515 vehicle repair/maintenance:

Yato YT-17515. Length: 270 mm. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.