Xerox logo

Xerox VersaLink B625V_DN multifunction printer Laser A4 1200 x 1200 DPI 65 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1447
Info modified on:
05 Sept 2024, 09:54:24
Bullet Points Xerox VersaLink B625V_DN multifunction printer Laser A4 1200 x 1200 DPI 65 ppm:
  • - Black-and-white multifunction printer with support for Letter/Legal
  • - Best for workteams of 5 to 20 users
  • - Copy, print, scan, fax, and email
  • - The 7-inch tablet-like intuitive user interface lets you personalize, simplify and speed through tasks
  • - Comprehensive security is built in
  • - Mobile-ready features make it easy to connect and print from any device
  • - Powered by ConnectKey Technology with apps and solutions to meet every business’s needs
Long product name Xerox VersaLink B625V_DN multifunction printer Laser A4 1200 x 1200 DPI 65 ppm:

VersaLink B625 Multifunction Printer, Up To 65ppm, Duplex, With Copy, Print, Scan, Fax

Xerox VersaLink B625V_DN multifunction printer Laser A4 1200 x 1200 DPI 65 ppm:

Xerox® VersaLink® B625 Multifunction Printer

Right-sized, ConnectKey-enabled Workplace Assistant that exceeds expectations.

State-of-the-Art Printer and Data Security

Connectivity poses the risk of cyber-intrusion, but our ConnectKey® Technology protects from threats with strict printer security and data security.

Optimize your workflow and boost your productivity with ConnectKey Apps

Choose from an ever-evolving gallery of apps, delivering everything from cloud connectivity to vertical solutions. All at your fingertips on the control panel.

New Visually Immersive Self-Support App

CareAR® Instruct provides access to visually immersive, self-guided instructional product content anytime, anywhere – right on your mobile device.

Short summary description Xerox VersaLink B625V_DN multifunction printer Laser A4 1200 x 1200 DPI 65 ppm:

Xerox VersaLink B625V_DN, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, Grey

Long summary description Xerox VersaLink B625V_DN multifunction printer Laser A4 1200 x 1200 DPI 65 ppm:

Xerox VersaLink B625V_DN. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Duplex functions: Copy, Fax, Print, Scan. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, Grey

Reasons to buy
3D tour
Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.