location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Everyday ™ Mono Remanufactured Toner by Xerox compatible with Brother TN2320, High capacity

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Everyday
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Everyday™ Mono Remanufactured Toner by Xerox compatible with Brother TN2320, High capacity
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
006R03330
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205838770 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2024 11:19:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Everyday ™ Mono Remanufactured Toner by Xerox compatible with Brother TN2320, High capacity
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - UNRIVALED SUSTAINABILITY: Everyday Remanufactured Toner by Xerox requires fewer natural resources to remanufacture and has a lower carbon footprint
  • - ECO-SAVINGS MEETS COST SAVINGS: Reduce your carbon footprint while saving 35-45% compared to originals
  • - BREATHE EASY: Xerox Safety approved materials that exceed industry standards for safety and compliance
  • - HASSLE-FREE RECYCLING: The Xerox Green World Alliance® supplies free collections program enables reuse or environmentally responsible recycling
  • - COMPLETE COVERAGE: With lifetime protection, we've got you covered with free cartridge replacement in the unlikely event of any issue
Long product name Everyday ™ Mono Remanufactured Toner by Xerox compatible with Brother TN2320, High capacity :
The long product name of Everyday ™ Mono Remanufactured Toner by Xerox compatible with Brother TN2320, High capacity. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Everyday™ Mono Remanufactured Toner by Xerox compatible with Brother TN2320, High capacity
More>>>
Everyday ™ Mono Remanufactured Toner by Xerox compatible with Brother TN2320, High capacity:
The official description of Everyday ™ Mono Remanufactured Toner by Xerox compatible with Brother TN2320, High capacity as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Being environmentally responsible is simply the best way to do business, because it positively impacts the health of our planet, your company and your people. Everyday Remanufactured Toner by Xerox has the lowest carbon footprint than any single-use toner cartridge. Because you shouldn't have to choose between doing your part to reduce your eco-impact and your toner costs. And compatibility with the most popular printer brands means you can enjoy benchmark Xerox quality and stewardship no matter what kind of printer you have.

Short summary description Everyday ™ Mono Remanufactured Toner by Xerox compatible with Brother TN2320, High capacity:
This short summary of the Everyday ™ Mono Remanufactured Toner by Xerox compatible with Brother TN2320, High capacity data-sheet is auto-generated and uses the product title and the first six key specs.

Everyday ™ Mono Remanufactured Toner by compatible with Brother TN2320, High capacity, 2600 pages, Black, 1 pc(s)

Long summary description Everyday ™ Mono Remanufactured Toner by Xerox compatible with Brother TN2320, High capacity:
This is an auto-generated long summary of Everyday ™ Mono Remanufactured Toner by Xerox compatible with Brother TN2320, High capacity based on the first three specs of the first five spec groups.

Everyday ™ Mono Remanufactured Toner by compatible with Brother TN2320, High capacity. Black toner page yield: 2600 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Page after page of performance. Precision color matching and crisp fine-line detail.
Page after page of performance. Precision color matching and crisp fine-line detail.

Environmentally responsible. Reduce your carbon footprint, boost your bottom line.
Environmentally responsible. Reduce your carbon footprint, boost your bottom line.

Less risk, no hassles. Lifetime protection with free cartridge replacement.
Less risk, no hassles. Lifetime protection with free cartridge replacement.

Reduce waste, not your expectations. Quality and sustainable results that never compromise.
Reduce waste, not your expectations. Quality and sustainable results that never compromise.

Features
Compatibility *
Brother HL-L2360|Brother HL-L2365|Brother HL-L2300|Brother MFC-L2700|Brother DCP-L2560|Brother DCP-L2500|Brother HL-L2340|Brother MFC-L2740|Brother DCP-L2520|Brother MFC-L2720|Brother DCP-L2540
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Black toner page yield *
2600 pages
Type *
Compatible
Printing colours *
Black
Brand compatibility *
Brother
Supply type *
Single pack
OEM code
TN2320
Country of origin
Serbia
Certification
RoHS, REACH SVHC,CE MARK STMC, ISO 9001:2015, ISO 14001:2015
Operational conditions
Operating temperature (T-T)
17 - 25 °C
Operating relative humidity (H-H)
30 - 70%
Storage temperature (T-T)
0 - 35 °C
Storage relative humidity (H-H)
35 - 85%
Weight & dimensions
Weight
702 g
Package width
160 mm
Package depth
370 mm
Package height
120 mm
Package weight
782 g
Package type
Box
Logistics data
Harmonized System (HS) code
8443,99,1000
Quantity per master (outer) case
10 pc(s)
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
México 1 distributor(s)