X-KOM G4M3R 600 Intel® Core™ i7 i7-10700K 16 GB DDR4-SDRAM 1,5 TB SSD NVIDIA GeForce RTX 3070 Tower PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4755
Info modified on:
30 Jan 2022, 21:38:40
Short summary description X-KOM G4M3R 600 Intel® Core™ i7 i7-10700K 16 GB DDR4-SDRAM 1,5 TB SSD NVIDIA GeForce RTX 3070 Tower PC Black:

X-KOM G4M3R 600, 3,8 GHz, Intel® Core™ i7, i7-10700K, 16 GB, DDR4-SDRAM, 1,5 TB

Long summary description X-KOM G4M3R 600 Intel® Core™ i7 i7-10700K 16 GB DDR4-SDRAM 1,5 TB SSD NVIDIA GeForce RTX 3070 Tower PC Black:

X-KOM G4M3R 600. Processor frequency: 3,8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3000 MHz. Total storage capacity: 1,5 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce RTX 3070. Wi-Fi. Power supply: 750 W. Chassis type: Tower. Product type: PC. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.