location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

WMF 500 Espresso machine 2 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
WMF Check ‘WMF’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61.3026.0001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4211129025003
Category:
Machine used to make coffee.
Coffee Makers Check ‘WMF’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by WMF: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16358
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:32:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points WMF 500 Espresso machine 2 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Espresso machine 2 L
  • - Coffee beans
  • - 20 cups 16 bar
  • - Built-in grinder Built-in display
  • - Cappuccino making
  • - 1550 W
  • - Black, Stainless steel
More>>>
Short summary description WMF 500 Espresso machine 2 L:
This short summary of the WMF 500 Espresso machine 2 L data-sheet is auto-generated and uses the product title and the first six key specs.

WMF 500, Espresso machine, 2 L, Coffee beans, Built-in grinder, 1550 W, Black, Stainless steel

Long summary description WMF 500 Espresso machine 2 L:
This is an auto-generated long summary of WMF 500 Espresso machine 2 L based on the first three specs of the first five spec groups.

WMF 500. Product type: Espresso machine, Water tank capacity: 2 L, Coffee input type: Coffee beans, Capacity in cups: 20 cups, Built-in grinder. Power: 1550 W. Product colour: Black, Stainless steel

Performance
Capacity in cups *
20 cups
Maximum operating pressure
16 bar
Built-in grinder *
Yes
Coffee beans capacity
250 g
Milk tank
Yes
Product type *
Espresso machine
Water tank capacity *
2 L
Coffee input type *
Coffee beans
Cooking functions & programs
Multi beverage *
No
Cappuccino making *
Yes
Ergonomics
Built-in display *
Yes
Ergonomics
Water level indicator
Yes
Product colour *
Black, Stainless steel
Illuminated on/off switch
Yes
Power
Power *
1550 W
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
280 mm
Depth
470 mm
Height
390 mm
Weight
11 kg
Other features
Fully automatic
Coffee & Milk
Type
Coffee