location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wacom Intuos Intuos4 L graphic tablet 5080 lpi 325,1 x 203,2 mm USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wacom Check ‘Wacom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Intuos
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intuos4 L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PTK-840-DE
Category:
On a graphic tablet you can write and make drawings with special pen. The information your graphic tablet receives is transferred to your computer and can be displayed as a drawing on your screen. With the appropriate software, it is even possible to write in handwriting on your graphic tablet instead of typing.
Graphic Tablets Check ‘Wacom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wacom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Wacom Intuos Intuos4 L graphic tablet 5080 lpi 325,1 x 203,2 mm USB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired 5080 lpi 325,1 x 203,2 mm
  • - Device interface: USB
  • - Maximum reading height: 1 cm
  • - Buttons quantity: 8
  • - Pen included
Warranty: 2 years
Long product name Wacom Intuos Intuos4 L graphic tablet 5080 lpi 325,1 x 203,2 mm USB :
The long product name of Wacom Intuos Intuos4 L graphic tablet 5080 lpi 325,1 x 203,2 mm USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intuos4 Large
More>>>
Short summary description Wacom Intuos Intuos4 L graphic tablet 5080 lpi 325,1 x 203,2 mm USB:
This short summary of the Wacom Intuos Intuos4 L graphic tablet 5080 lpi 325,1 x 203,2 mm USB data-sheet is auto-generated and uses the product title and the first six key specs.

Wacom Intuos Intuos4 L, Wired, 5080 lpi, 325,1 x 203,2 mm, USB, 1 cm, 0,25 mm

Long summary description Wacom Intuos Intuos4 L graphic tablet 5080 lpi 325,1 x 203,2 mm USB:
This is an auto-generated long summary of Wacom Intuos Intuos4 L graphic tablet 5080 lpi 325,1 x 203,2 mm USB based on the first three specs of the first five spec groups.

Wacom Intuos Intuos4 L. Connectivity technology: Wired, Resolution: 5080 lpi, Working area: 325,1 x 203,2 mm. Accuracy pen: 0,25 mm. Cable length: 2,5 m. Tilt angle range: -60 - 60°. Compatible operating systems: Microsoft Windows XP (SP2)/Vista, Mac OS X 10.4.8 +

Source Testseek summary Average rating
Reviews
Updated:
2013-12-29 11:43:45
Uk has collected 59 expert reviews for Wacom Intuos Intuos4 L graphic tablet 5080 lpi 325.1 x 203.2 mm USB and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
techadvisor.co.uk
Updated:
2013-12-29 11:43:35
Wacom’s Intuos4 range sits between the enthusiast Bamboos and the high-end Cintiqs. The A6 Intuos4 S (active area 15.8 x 9.8cm) is ideal for creatives on the go.Visit Group test: what's the best graphics tablet? Wacom has still found space for a user-d...
Bottom line Wacom again sets the standard other manufacturers must hope to achieve...
90%
macworld.co.uk
Updated:
2013-12-29 11:43:35
Wacom’s Intuos4 range sits between the enthusiast Bamboos and the high-end Cintiqs. The A6 Intuos4 S (active area 15.8 x 9.8cm) is ideal for creatives on the go. Wacom has still found space for a user-defined Touch Ring with toggle functionality and si...
Good Precision control; well designed; comfortable pen with 2,048 levels pen pressure; extra nib...
Bad Pricey compared to Wacom’s Bamboo range and rivals; small footprint may deter some...
Bottom line Wacom again sets the standard other manufacturers must hope to achieve...
100%
pocket-lint.com
Updated:
2013-12-29 11:43:37
Anyone familiar with the use of graphics pad or tablet will know the more precise and controlled advantages offered by working on photos or video, say, with the more natural “drawing” interface a tablet allows than the blunt instrument that is a mouse...
Good Build and new ambidextrous design, easy operation, new Tip Sensor for Grip Pen, LED programmable ExpressKeys and Touch Ring...
Bad Only one thing I can find, and that’s (arguably) going to be the price...
Bottom line The new Intuaos4 features and intelligent use of technology updates makes the Intuos4 even better than the already excellent Intuos3. The ambidextrous design, where you swing the tablet by 180-degress and plug it in again and away you go again is such...
90%
trustedreviews.com
Updated:
2013-12-29 11:43:38
Pricing: £201.99 (Small), £299.99 (Medium), £399.99 (Large), £649.99 (XL) Graphics tablets is one of the few sectors in the technology market where one brand dominates to the point where it's the only one professionals would consider. Wacom has a well-es...
Bottom line The best just got considerably better. Wacom's Intuos 4 combines great looks, excellent ergonomics, impressive build quality and class-leading features into a whole that's as practically satisfying as it is aesthetically desirable. If you do a lot of phot...
100%
gadgetguy.com.au
Updated:
2013-12-29 11:43:38
Wacom enjoys a virtual monopoly in the limited but vital graphics tablet market. Its cheap Bamboo series (starting at $129) lets anyone experience PC input and creativity at the tip of a pen, rather than through the mouse.Intuos, however, is Wacoms p...
Good Excellent new surface; Twice as sensitive; ExpressKey display...
Bad Still expensive; Cant save configuration; No external power option...
90%
pcworld.co.nz
Updated:
2013-12-29 11:43:41
The Wacom Intuos4 proves once again why Wacom’s in a class of its own when it comes to tablet input devices.With each new upgrade Wacom faces the problem of convincing users to replace something that does its job exceptionally well and is built to las...
100%
itreviews.com
Updated:
2013-12-29 11:43:41
This new range of tablets is beautifully designed, although showing up even the most subtle of marks quickly - clammy hands, scratches from the Grip Pens nibs, fingerprints, you name it - so youre going to need a moist cloth close at hand if you wan...
0%
computeractive.co.uk
Updated:
2013-12-29 11:43:42
The Wacom Intuos4 S graphics tablet is ideal for anyone who wants to do precise artistic work with their computer, either on a Windows PC or a Mac.Many people with a traditional artistic background find using a pen more intuitive than working with a mo...
Good Good response and comfort; excellent driver; ambidextrous operation; Express Keys; multifunction Touch Ring; lightweight pen...
Bad Expensive; smallest version lacks Oled screens...
Bottom line An expensive but brilliant graphics tablet...
80%
theregister.co.uk
Updated:
2013-12-29 11:43:42
After four and a half years, Wacom has finally updated its professional-class Intuos graphics tablets. About bloody time! The company has clearly been enjoying itself far too much during this period producing inexpensive but cool and clever tablets for...
85%
expertreviews.co.uk
Updated:
2013-12-29 11:43:43
With the Intuos 4, Wacom has redefined the graphics tablet with a wholly new user experience: the range of new features looks set to win it new users, and to tempt many existing owners to upgrade...
80%
goodgearguide.com.au
Updated:
2013-12-29 11:43:43
Anyone who spends significant amounts of time working on images will run into frustration with their primary input device, the humble mouse. For fine-grained control of what’s on the screen — and particularly for creating and manipulating images — a conventional mouse can be clumsy to use. Anyone with skill in drawing would be much happier using a pen: enter the graphics tablet. Wacom dominates the graphics tablet market. Its Bamboo range is the leader in low-cost, high-quality entry-level tabl...
Good Still the best tablet on the market, extra control keys.
Bad Documentation could be better...
Bottom line All in all, though, this is a worthy upgrade to Wacom’s Intuos range...
80%
pcauthority.com.au
Updated:
2013-12-29 11:43:43
Anyone who aspires to creating or editing photographs, digital line drawings or animations on a computer has at some time or other considered a graphics tablet. By simulating the feel of drawing with a pen or pencil, including pressure, rotation and ti...
Bottom line Incredible levels of control and exquisitely fine pressure sensitivity make this a worthy upgrade...
83%
macworld.co.uk
Updated:
2013-12-29 11:43:43
With each new upgrade Wacom faces the problem of convincing users to replace something that does its job exceptionally well and is built to last. The Intuos4 is a tempting prospect, however, as the innovative company has effectively reinvented the whee...
Good Stylish, novel ambidextrous redesign, ultra-responsive ergonomic pen with 2,048 levels of pressure sensitivity, Touch Ring, detachable lead...
Bad For light users, those on a budget or anyone who doesn’t want to delve into customisable settings the smaller, cheaper Wacom Bamboo range is for you Min specs: Active area (W x D): 223.5x139.7mm; Physical size (W x D x H): 370 x 254 x 12 mm; 1000g...
100%
techadvisor.co.uk
Updated:
2013-12-29 11:43:43
Product Code: WAINT4M The Wacom Intuos4 proves once again why Wacoms in a class of its own when it comes to tablet input devices. With each new upgrade Wacom faces the problem of convincing users to replace something that does its job exceptionally...
Bottom line Put that old Wacom tablet on eBay or pass it on, the Wacom Intuos4 really is a giant step in pen tablet technology. The simply stunning make-over is only half the story, though, equally impressive is a wonderfully responsive new pen and comprehensive...
90%
digitalartsonline.co.uk
Updated:
2013-12-29 11:43:44
Anyone who spends significant amounts of time working on images will run into frustration with their primary input device, the humble mouse. For fine-grained control of what’s on the screen – and particularly for creating and manipulating images – a co...
80%
Brand Image Product code Product Stock Price from
Wacom

Wacom Intuos Intuos4 S graphic tablet 5080 lpi 157,5 x 98,4 mm USB
(show image)
PTK-440-DE Intuos4 S 0.00
(excl. VAT)
0 (incl. VAT)
Wacom

Wacom Intuos Intuos4 M graphic tablet 5080 lpi 223,5 x 139,7 mm USB
(show image)
PTK-640-DE Intuos4 M 0.00
(excl. VAT)
0 (incl. VAT)