location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Bliksem McQueen Cam-Watch Children's smartwatch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bliksem McQueen Cam-Watch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-507223 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765072239
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:09:23
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Bliksem McQueen Cam-Watch Children's smartwatch:
This short summary of the VTech Bliksem McQueen Cam-Watch Children's smartwatch data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Bliksem McQueen Cam-Watch, Children's smartwatch, 4 yr(s), Dutch, 105 g, Black, Red

Long summary description VTech Bliksem McQueen Cam-Watch Children's smartwatch:
This is an auto-generated long summary of VTech Bliksem McQueen Cam-Watch Children's smartwatch based on the first three specs of the first five spec groups.

VTech Bliksem McQueen Cam-Watch. Product type: Children's smartwatch. Recommended age (min): 4 yr(s), Languages support: Dutch. Weight: 105 g. Product colour: Black, Red

Design
Product type *
Children's smartwatch
Product colour *
Black, Red
Material
Synthetic
Preassembled
Yes
Certification
CE
Features
Suggested gender *
Boy/Girl
Recommended age (min) *
4 yr(s)
Languages support
Dutch
Country of origin
China
Audio
Music playback
No
Sounding
No
Speaking function
No
Power
Batteries required
No
Battery technology
Lithium Polymer (LiPo)
Number of batteries supported
1
Rechargeable
No
Weight & dimensions
Width
114 mm
Depth
40 mm
Height
85 mm
Weight
105 g
Packaging data
Package width
127 mm
Package depth
68 mm
Package height
241 mm
Package weight
280 g
Packaging content
Batteries included
Yes
Logistics data
Quantity per pallet
456 pc(s)
Number of layers per pallet
6 pc(s)
Number of cartons per pallet
114 pc(s)
Number of cartons per pallet layer
19 pc(s)
Harmonized System (HS) code
852580300
Package volume
2081,28 cm³
Master (outer) case width
279 mm
Master (outer) case length
161 mm
Master (outer) case height
268 mm
Master (outer) case weight
1,25 kg
Master (outer) case volume
12038,29 cm³
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417765072237
Supplier features
Assembly required
No
Brand Image Product code Product Stock Price from
VTech Bliksem McQueen Tablet (QWERTY) VTech Bliksem McQueen Tablet (QWERTY)
(show image)
80-196923 Bliksem McQueen Tablet (QWERTY)
VTech Bliksem McQueen Tablet (AZERTY) VTech Bliksem McQueen Tablet (AZERTY)
(show image)
80-196924 Bliksem McQueen Tablet (AZERTY)