VOREL 18470 ruler 1 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
364
Info modified on:
03 May 2024, 02:58:25
Bullet Points VOREL 18470 ruler 1 pc(s):
  • - Practical template, measuring device, for precise reproduction of the angle & oacute; in and dimension during renovation, construction, finishing and decorating works. Useful especially when putting wooden and panel floors, textile floor coverings, tiles, wallpapering walls, etc. & bull; Made of material resistant to mechanical damage & bull; Four arms with external dimensions - 310 x 175 x 25 mm connected by blocking screws allow free fit to the measured angle & oacute; easily blocking the obtained shape and transfer of the dimension of & oacute; in the cut material & bull; Clear milestone 250 x 120 mm and inch 10 x 5 & bull; easy to use and light
Long product name VOREL 18470 ruler 1 pc(s):

Adjustable Ruler

Short summary description VOREL 18470 ruler 1 pc(s):

VOREL 18470, 310 mm, 1 pc(s)

Long summary description VOREL 18470 ruler 1 pc(s):

VOREL 18470. Width: 310 mm. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.