location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic PJD6210-WH data projector 2200 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PJD6210-WH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS12179
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:12:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic PJD6210-WH data projector 2200 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Presentation
  • - DLP 2200 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 2800:1
  • - 230 W
Long product name Viewsonic PJD6210-WH data projector 2200 ANSI lumens DLP XGA (1024x768) :
The long product name of Viewsonic PJD6210-WH data projector 2200 ANSI lumens DLP XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PJD6210-WH
More>>>
Viewsonic PJD6210-WH data projector 2200 ANSI lumens DLP XGA (1024x768):
The official description of Viewsonic PJD6210-WH data projector 2200 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Bright in virtually any setting
Packs 2200 ANSI lumens in just 2.4kgs, and with a high 2800:1 contrast ratio (typ), your presentations are guaranteed to be vibrant even in the brightest office environment.
- BrilliantColor™ technology
Latest BrilliantColor™ Technology delivers stunning all-digital clarity with life-like colour, sharp graphics and outstanding video. The sophisticated 5-segment colour wheel enriches the yellow colour performance that is key to accurate and vivid colour reproduction.
- The perfect setup convenience
The automatic vertical keystone correction (+/- 40 degrees), aspect ratio adjustment and powerful 1.2x optical zoom ensures a perfect image in any room. Adjustable feet let you adjust the image at even higher viewing angles.
- Industry leading warranty
Enjoy full peace of mind with a generous 3 years on-site product warranty and a limited one year lamp warranty.
- Low total cost of ownership
Make the most of your projector investment with long life lamps with up to 4000* hours lamp life and a filterless dust resistant design that reduces maintenance costs.
- Protect your investment
Assign a PIN code to password protect the projector from unauthorized use or theft.

Short summary description Viewsonic PJD6210-WH data projector 2200 ANSI lumens DLP XGA (1024x768):
This short summary of the Viewsonic PJD6210-WH data projector 2200 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic PJD6210-WH, 2200 ANSI lumens, DLP, XGA (1024x768), 2800:1, Lamp, 180 W

Long summary description Viewsonic PJD6210-WH data projector 2200 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of Viewsonic PJD6210-WH data projector 2200 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

Viewsonic PJD6210-WH. Projector brightness: 2200 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp power: 180 W. Certification: CB, ROHS, WEEE, UL/cUL, FCC-B, ICES-003, IRAM (Argentina), NOM, PSB, C-tick, EK, CE, GS, GOST-R,.... Market positioning: Presentation. Power consumption (typical): 230 W, Power consumption (standby): 9 W

Projector
Projector brightness *
2200 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2800:1
Light source
Light source type *
Lamp
Lamp power
180 W
Ports & interfaces
VGA (D-Sub) ports quantity *
2
Composite video in *
1
Features
Certification
CB, ROHS, WEEE, UL/cUL, FCC-B, ICES-003, IRAM (Argentina), NOM, PSB, C-tick, EK, CE, GS, GOST-R, Hygienic, SASO UKrSEPRO, CCC
Design
Market positioning *
Presentation
Power
Power consumption (typical) *
230 W
Power consumption (standby) *
9 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight *
2,4 kg
Other features
Aspect ratio
16:9
Dimensions (WxDxH)
273 x 215 x 108 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-05-01 07:37:49
Uk has collected 2 expert reviews for Viewsonic PJD6210-WH data projector 2200 ANSI lumens DLP XGA (1024x768) and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Brand Image Product code Product Stock Price from
Viewsonic PJ588D data projector 3000 ANSI lumens DLP XGA (1024x768) Viewsonic PJ588D data projector 3000 ANSI lumens DLP XGA (1024x768)
(show image)
VS11581 PJ588D
Viewsonic PJ1173 data projector 5200 ANSI lumens LCD XGA (1024x768) Viewsonic PJ1173 data projector 5200 ANSI lumens LCD XGA (1024x768)
(show image)
VS12109 PJ1173
Viewsonic PJ760 data projector 3200 ANSI lumens LCD XGA (1024x768) Viewsonic PJ760 data projector 3200 ANSI lumens LCD XGA (1024x768)
(show image)
VS11822 PJ760
Viewsonic PJ759 data projector 2700 ANSI lumens LCD XGA (1024x768) Viewsonic PJ759 data projector 2700 ANSI lumens LCD XGA (1024x768)
(show image)
VS11861 PJ759
Viewsonic PJ359W data projector 2000 ANSI lumens LCD WXGA (1280x800) Viewsonic PJ359W data projector 2000 ANSI lumens LCD WXGA (1280x800)
(show image)
VS12188 PJ359W
Country Distributor
United Kingdom 1 distributor(s)