Viewsonic Professional Series VA930M, 48,3 cm (19"), 1280 x 1024 pixels, 8 ms, Black
Viewsonic Professional Series VA930M. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 155°. Product colour: Black