Vestel logo

Vestel Flora Inverter 9 Split system White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6109
Info modified on:
14 Mar 2024, 19:22:10
Short summary description Vestel Flora Inverter 9 Split system White:

Vestel Flora Inverter 9, Split system, White, Cooling, Dehumidifying, Fan, Heating, 9000 BTU/h, LED, 24 h

Long summary description Vestel Flora Inverter 9 Split system White:

Vestel Flora Inverter 9. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Fan, Heating. Energy efficiency class (cooling): A++, Energy efficiency class (heating) (Average heating season): A, Power consumption (standby): 2 W. Indoor unit width: 82,2 cm, Indoor unit depth: 19 cm, Indoor unit height: 28,1 cm. Outdoor unit width: 72 cm, Outdoor unit depth: 24,5 cm, Outdoor unit height: 53,2 cm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.