Vertiv logo

Vertiv SPC1600 Device power supply unit NEMA 5-20R, 100-120V

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72739
Info modified on:
14 Jun 2019, 12:51:18
Long product name Vertiv SPC1600 Device power supply unit NEMA 5-20R, 100-120V:

16-port SPC1600 power control devices

Vertiv SPC1600 Device power supply unit NEMA 5-20R, 100-120V:

The 16-port SPC1600 power control devices from Avocent provides you with a field-proven method to securely monitor and manage power to your business-critical servers and other data center network devices.
Combined with the Avocent CPS serial over IP network appliance, the SPC power control device delivers advanced power management and security:
The SPC power control device provides enhanced security options, including password protection, access rights and port groupings.
The CPS serial over IP solution adds authentication and multiple levels of data encryption for advanced user security.
The DSView® 3 management software interface lets you easily associate server names with actual power outlet ports on the SPC power control device. DSView 3 software also allows grouping of dual-server power supplies as well as separating the power supplies on different power sources. This gives you true redundancy and control of dual-powered servers.

Short summary description Vertiv SPC1600 Device power supply unit NEMA 5-20R, 100-120V:

Vertiv SPC1600 Device, NEMA 5-20R, 100-120V, 50 - 60 Hz, US & Canada (cTUVus & FCC mark), European Union (CE), Germany (GS), Japan (VCCI), -15 - 55 °C, -40 - 85 °C, 10 - 90%

Long summary description Vertiv SPC1600 Device power supply unit NEMA 5-20R, 100-120V:

Vertiv SPC1600 Device. Total power: NEMA 5-20R, 100-120V, AC input frequency: 50 - 60 Hz. Compatible products: US & Canada (cTUVus & FCC mark), European Union (CE), Germany (GS), Japan (VCCI). Weight: 54,4 g. Dimensions (WxDxH): 431,8 x 203,2 x 44,5 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.