location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim 49956 power bank Lithium-Ion (Li-Ion) 13600 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual USB Portable Power Pack - 13,600mAh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49956
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0023942499565 show
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Verbatim 49956 power bank Lithium-Ion (Li-Ion) 13600 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dual USB Ports. Simultaneously charge two devices
  • - Charge a wide range of devices including iPads, tablets, iPhones, micro USB charged smartphones, eReaders and more
  • - Ultimate high capacity - 13,600mAh lithium-ion battery
  • - Japanese power cells
  • - Quick charge 2.0 - higher power levels to quickly and effectively charge devices
  • - Small and compact design with a black rubber coated finish
  • - LED indicators display the power status of the power pack, press the power check button to show the amount of power remaining
  • - 100% iPad charge*
  • - Verbatim 2 Year Limited Warranty
Warranty: Verbatim 2 Year Limited Warranty.
Long product name Verbatim 49956 power bank Lithium-Ion (Li-Ion) 13600 mAh White :
The long product name of Verbatim 49956 power bank Lithium-Ion (Li-Ion) 13600 mAh White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2xUSB, Li-Ion, 13600 mAh, 48.96 Wh, 83x103x23mm, 236g
More>>>
Verbatim 49956 power bank Lithium-Ion (Li-Ion) 13600 mAh White:
The official description of Verbatim 49956 power bank Lithium-Ion (Li-Ion) 13600 mAh White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Dual USB Ports. Simultaneously charge two devices,
- Charge a wide range of devices including iPads, tablets, iPhones, micro USB charged smartphones, eReaders and more,
- Ultimate high capacity - 13,600mAh lithium-ion battery,
- Japanese power cells,
- Quick charge 2.0 - higher power levels to quickly and effectively charge devices,
- Small and compact design with a black rubber coated finish,
- LED indicators display the power status of the power pack, press the power check button to show the amount of power remaining,
- 100% iPad charge*,
- Verbatim 2 Year Limited Warranty.

Power x 2 - Dual USB Ports!
Need to charge an iPad and an iPhone? Go ahead! The Dual USB Power Pack allows you to charge 2 devices at the same time. With 2 x USB charging ports, you get the added convenience and flexibility of being able to charge multiple devices when needed.

Universal Power – Charge it all!
With a 13,600mAh lithium-ion battery, the Dual USB Power Pack supports charging a wide range of devices such as iPad, iPhone, iPod, and micro-USB charged Smartphones or wireless Bluetooth headsets.

Ultimate High Capacity – Charge and Go!
Now you can talk longer, listen to more music, play more games, watch more videos without worrying about running out of battery life – if you run low on power just plug in the Dual USB Power Pack and keep going.

Slim Portability – Easy to carry!
Fits easily in a travel bag or tote, the perfect size for taking with you when travelling. As the Dual USB Power Pack is lightweight and well designed, it is convenient to carry with you in case of the need for emergency power.

*based on iPad & iPad2

Short summary description Verbatim 49956 power bank Lithium-Ion (Li-Ion) 13600 mAh White:
This short summary of the Verbatim 49956 power bank Lithium-Ion (Li-Ion) 13600 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim 49956, 13600 mAh, Lithium-Ion (Li-Ion), White

Long summary description Verbatim 49956 power bank Lithium-Ion (Li-Ion) 13600 mAh White:
This is an auto-generated long summary of Verbatim 49956 power bank Lithium-Ion (Li-Ion) 13600 mAh White based on the first three specs of the first five spec groups.

Verbatim 49956. Battery capacity: 13600 mAh, Battery technology: Lithium-Ion (Li-Ion). Product colour: White

Design
Number of simultaneously connected devices (max) *
2
Product colour *
White
Charger compatibility *
Tablet
LED indicators
Yes
Waterproof
No
Performance
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
13600 mAh
Battery capacity
48,96 Wh
Number of battery cells
4
Number of charging cycles
500
Performance
Fast charging *
Yes
Battery charge time (AC)
14,5 h
Battery charge time (USB)
29 h
Ports & interfaces
Micro-USB connector
Yes
Weight & dimensions
Width
83 mm
Depth
103 mm
Height
23 mm
Weight
236 g
Packaging content
Cables included
Micro-USB