location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP xp8020 data projector Standard throw projector 3100 ANSI lumens DLP XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xp8020
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1576A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160052816 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 13 Mar 2007
Product end of life date
Bullet Points HP xp8020 data projector Standard throw projector 3100 ANSI lumens DLP XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector White
  • - DLP 3100 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 4:3 1000:1
  • - Number of colours: 16.78 million colours
  • - Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 5 W
Warranty: 3 Years
Long product name HP xp8020 data projector Standard throw projector 3100 ANSI lumens DLP XGA (1024x768) White :
The long product name of HP xp8020 data projector Standard throw projector 3100 ANSI lumens DLP XGA (1024x768) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

xp8020, 1024 x 768, DLP, 800:1, VGA, S-Video, BNC, 3.5mm, RJ-45, RS-232
More>>>
HP xp8020 data projector Standard throw projector 3100 ANSI lumens DLP XGA (1024x768) White:
The official description of HP xp8020 data projector Standard throw projector 3100 ANSI lumens DLP XGA (1024x768) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Present with confidence using advanced features which are easy to understand and use.
- Take the stress out of presenting as the projector’s intuitive interface facilitates set-up and use, and settings are simple.
- Maximise the impact of presentations with the video and audio options which are easy to find, set and run.
- Keep control with the intuitive, laser-equipped remote control which provides access to all the features the projector offers.
- Top-loading means the lamp is easy to reach and replace as needed, no matter where the projector is mounted.

Flexible networking connectivity lets you manage and run presentations to and from almost anywhere.
- Present wirelessly from a PC or pocket PC, over the network, or directly from a CompactFlash™ memory card3.
- Work with anyone on your LAN using internet-based collaborative tools.
- Protect your equipment from theft with an automatic e-mail alert as soon as the projector is removed from network or power.
- Data content is protected by an enhanced-security wireless protocol.
- Manage projectors over the network; adjust settings, receive automatic warnings, set passwords, update firmware from anywhere.

Short summary description HP xp8020 data projector Standard throw projector 3100 ANSI lumens DLP XGA (1024x768) White:
This short summary of the HP xp8020 data projector Standard throw projector 3100 ANSI lumens DLP XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

HP xp8020, 3100 ANSI lumens, DLP, XGA (1024x768), 1000:1, 4:3, 4:3

Long summary description HP xp8020 data projector Standard throw projector 3100 ANSI lumens DLP XGA (1024x768) White:
This is an auto-generated long summary of HP xp8020 data projector Standard throw projector 3100 ANSI lumens DLP XGA (1024x768) White based on the first three specs of the first five spec groups.

HP xp8020. Projector brightness: 3100 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 4000 h. Focal length range: 28.6 - 34.3 mm, Aperture range (F-F): 2 - 2,4, Zoom type: Manual. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1600 x 1200 (UXGA), 640 x 480 (VGA), Supported video modes: 1080i. Serial interface type: RS-232, USB connector type: USB Type-A

Projector
Supported aspect ratios
4:3
Projection distance
1,5 - 14 m
Projector brightness *
3100 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
1000:1
Native aspect ratio *
4:3
Number of colours
16.78 million colours
Keystone correction, horizontal
34°
Keystone correction, vertical
80°
Matrix size
1,78 cm (0.7")
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
4000 h
Lamp type
P-VIP
Lamp power
300 W
Lens system
Focal length range
28.6 - 34.3 mm
Aperture range (F-F)
2 - 2,4
Zoom capability
Yes
Zoom type
Manual
Optical zoom
1,2x
Offset
100%
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
3D *
No
Supported graphics resolutions
1024 x 768 (XGA), 1600 x 1200 (UXGA), 640 x 480 (VGA)
Supported video modes
1080i
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
Audio (L/R) in *
1
Serial interface type *
RS-232
PC in (D-Sub)
Yes
VGA (D-Sub) ports quantity *
3
Ports & interfaces
USB connector type
USB Type-A
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
On Screen Display (OSD)
Yes
Noise level *
34 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
5 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product colour *
White
Placement
Desktop
Display
Built-in display *
No
Colour depth
24 bit
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Weight & dimensions
Width
400 mm
Depth
275 mm
Height
130 mm
Weight *
6,1 kg
Package width
584 mm
Package depth
457 mm
Package height
432 mm
Packaging content
Handheld remote control *
Yes
Other features
RS-232 ports
1
Maximum analog resolution
1024 x 768 pixels
USB version
2.0
Brand Image Product code Product Stock Price from
HP VGA/USB to M1-DA 1.8m Cable data projector HP VGA/USB to M1-DA 1.8m Cable data projector
(show image)
L1514A VGA/USB to M1-DA 1.8m Cable 0.00
(excl. VAT)
0 (incl. VAT)