location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge T440 + Windows 2019 Standard + 623-BBCY server 480 GB Tower (5U) Intel Xeon Silver 4208 2,1 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2019 Standard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T440 + Windows Server 2019 Standard + 623-BBCY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4PM34+634-BSFX+623-BBCY
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2022 14:07:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PowerEdge T440 + Windows 2019 Standard + 623-BBCY server 480 GB Tower (5U) Intel Xeon Silver 4208 2,1 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2019 Standard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows Server 2019 Standard
  • - Intel Xeon Silver 4208 (11MB Cache, 2.1GHz)
  • - 16GB DDR4-SDRAM (1 x 16) & 480GB SSD
  • - iDRAC9 Enterprise
Long product name DELL PowerEdge T440 + Windows 2019 Standard + 623-BBCY server 480 GB Tower (5U) Intel Xeon Silver 4208 2,1 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2019 Standard :
The long product name of DELL PowerEdge T440 + Windows 2019 Standard + 623-BBCY server 480 GB Tower (5U) Intel Xeon Silver 4208 2,1 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2019 Standard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon Silver 4208 (11MB Cache, 2.1GHz), 16GB DDR4-SDRAM, 480GB SSD, DVD-RW, LAN, PERC H330, iDRAC9 Enterprise, 495W, Windows Server 2019 Standard
More>>>
DELL PowerEdge T440 + Windows 2019 Standard + 623-BBCY server 480 GB Tower (5U) Intel Xeon Silver 4208 2,1 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2019 Standard:
The official description of DELL PowerEdge T440 + Windows 2019 Standard + 623-BBCY server 480 GB Tower (5U) Intel Xeon Silver 4208 2,1 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2019 Standard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful, expandable and quiet
Drive a wide variety of office workloads with flexible performance and capacity in a worry-free infrastructure.

Short summary description DELL PowerEdge T440 + Windows 2019 Standard + 623-BBCY server 480 GB Tower (5U) Intel Xeon Silver 4208 2,1 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2019 Standard:
This short summary of the DELL PowerEdge T440 + Windows 2019 Standard + 623-BBCY server 480 GB Tower (5U) Intel Xeon Silver 4208 2,1 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2019 Standard data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge T440 + Windows Server 2019 Standard + 623-BBCY, 2,1 GHz, 4208, 16 GB, DDR4-SDRAM, 480 GB, Tower (5U)

Long summary description DELL PowerEdge T440 + Windows 2019 Standard + 623-BBCY server 480 GB Tower (5U) Intel Xeon Silver 4208 2,1 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2019 Standard:
This is an auto-generated long summary of DELL PowerEdge T440 + Windows 2019 Standard + 623-BBCY server 480 GB Tower (5U) Intel Xeon Silver 4208 2,1 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2019 Standard based on the first three specs of the first five spec groups.

DELL PowerEdge T440 + Windows Server 2019 Standard + 623-BBCY. Processor family: Intel Xeon Silver, Processor frequency: 2,1 GHz, Processor model: 4208. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 480 GB. Ethernet LAN. Optical drive type: DVD-RW. Power supply: 495 W, Redundant power supply (RPS) support. Operating system installed: Windows Server 2019 Standard. Chassis type: Tower (5U)

Disclaimer DELL PowerEdge T440 + Windows 2019 Standard + 623-BBCY server 480 GB Tower (5U) Intel Xeon Silver 4208 2,1 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2019 Standard:
Disclaimer

Actual configuration might differ from illustration