location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington K64370A keyboard USB + PS/2 QWERTY Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K64370A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K64370A
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington K64370A keyboard USB + PS/2 QWERTY Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB + PS/2
  • - QWERTY
  • - Full-size (100%)
  • - Black
  • - 1 pc(s)
Long product name Kensington K64370A keyboard USB + PS/2 QWERTY Black :
The long product name of Kensington K64370A keyboard USB + PS/2 QWERTY Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

K64370A, Standard Keyboard USB/PS2, Spill-proof
More>>>
Kensington K64370A keyboard USB + PS/2 QWERTY Black:
The official description of Kensington K64370A keyboard USB + PS/2 QWERTY Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Kensington Keyboard for Life Standard Keyboard USB/PS2 features a spill-proof keyboard with a sealed membrane design to resist coffee, water, soda and other liquids. With a standard key layout it offers reliable plug-and-play operation with a wired USB or PS2 connection. And it is built to last with a limited lifetime warranty and free technical support. PC and Mac compatible.

- Spill-proof keyboard resists coffee, water, soda and other liquids
- Black keyboard with 104-key layout
- Built to last with a limited lifetime warranty
- Reliable plug-and-play operation with wired USB or PS2 connection
- Sealed membrane design lets liquid run through without damaging keyboard electronics

Short summary description Kensington K64370A keyboard USB + PS/2 QWERTY Black:
This short summary of the Kensington K64370A keyboard USB + PS/2 QWERTY Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington K64370A, Full-size (100%), Wired, USB + PS/2, QWERTY, Black

Long summary description Kensington K64370A keyboard USB + PS/2 QWERTY Black:
This is an auto-generated long summary of Kensington K64370A keyboard USB + PS/2 QWERTY Black based on the first three specs of the first five spec groups.

Kensington K64370A. Keyboard form factor: Full-size (100%). Keyboard style: Curved. Connectivity technology: Wired, Device interface: USB + PS/2, Keyboard layout: QWERTY, Keyboard number of keys: 104. Product colour: Black

Keyboard
Connectivity technology *
Wired
Device interface *
USB + PS/2
Keyboard layout *
QWERTY
Keyboard form factor *
Full-size (100%)
Keyboard number of keys
104
Design
Keyboard style
Curved
Product colour *
Black
Surface coloration
Monochromatic
Protection features
Spill resistant
Features
Plug and Play
Yes
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
USB required
Yes
Packaging content
Number of products included *
1 pc(s)
Other features
Built-in touchpad
No
Internal
No
Brand Image Product code Product Stock Price from
Kensington ValuKeyboard keyboard Office USB QWERTY UK English Black Kensington ValuKeyboard keyboard Office USB QWERTY UK English Black
(show image)
1500109 ValuKeyboard - Wired
Country Distributor
United States 2 distributor(s)