location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Everyday Black Toner compatible with Lexmark 50F2U00; 50F2U0E; 50F0UA0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Everyday
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Everyday Black Toner compatible with Lexmark 50F2U00; 50F2U0E; 50F0UA0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
006R04467
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205034073 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2024 11:20:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Everyday Black Toner compatible with Lexmark 50F2U00; 50F2U0E; 50F0UA0
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - For use in Lexmark MS510 / MS610
  • - Compatible toner cartridge Lexmark 50F2U00; 50F2U0E; 50F0UA0
  • - Yield: 20000 pages.
  • - 100% lifetime warranty backed by Xerox, a brand you know and trust
  • - Fully recyclable through the Xerox Green World Alliance free cartridge return program
Long product name Everyday Black Toner compatible with Lexmark 50F2U00; 50F2U0E; 50F0UA0 :
The long product name of Everyday Black Toner compatible with Lexmark 50F2U00; 50F2U0E; 50F0UA0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Everyday Black Toner compatible with Lexmark 50F2U00; 50F2U0E; 50F0UA0
More>>>
Everyday Black Toner compatible with Lexmark 50F2U00; 50F2U0E; 50F0UA0:
The official description of Everyday Black Toner compatible with Lexmark 50F2U00; 50F2U0E; 50F0UA0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Everyday Black Toner compatible with Lexmark 50F2U00; 50F2U0E; 50F0UA0, by Xerox. Comes with a lifetime warranty and is designed for optimum quality, performance, reliability, and safety. Offered at a significantly lower cost compared to cartridges from original manufactures, the Everyday™ Toner portfolio includes cartridges for major printer and copier brands. They meet or exceed industry standards for global safety and environmental compliance and may be returned to Xerox free of charge for recycling in an environmentally responsible way.

Short summary description Everyday Black Toner compatible with Lexmark 50F2U00; 50F2U0E; 50F0UA0:
This short summary of the Everyday Black Toner compatible with Lexmark 50F2U00; 50F2U0E; 50F0UA0 data-sheet is auto-generated and uses the product title and the first six key specs.

Everyday Black Toner compatible with Lexmark 50F2U00; 50F2U0E; 50F0UA0, 20000 pages, Black, 1 pc(s)

Long summary description Everyday Black Toner compatible with Lexmark 50F2U00; 50F2U0E; 50F0UA0:
This is an auto-generated long summary of Everyday Black Toner compatible with Lexmark 50F2U00; 50F2U0E; 50F0UA0 based on the first three specs of the first five spec groups.

Everyday Black Toner compatible with Lexmark 50F2U00; 50F2U0E; 50F0UA0. Black toner page yield: 20000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Prints that Pop. Vibrant color, rich blacks, crisp lines and sharp text.
Prints that Pop. Vibrant color, rich blacks, crisp lines and sharp text.

Cut toner costs, not quality. Save big with up to 40%-60% saving on major printer brands.
Cut toner costs, not quality. Save big with up to 40%-60% saving on major printer brands.

Less risk, no hassles. Lifetime guarantee with free cartridge replacement.
Less risk, no hassles. Lifetime guarantee with free cartridge replacement.

Performance meets compatibility. Coverage for the most popular printer brands and models.
Performance meets compatibility. Coverage for the most popular printer brands and models.

Features
Compatibility *
Lexmark MS510|Lexmark MS610
Quantity per pack *
1 pc(s)
Black toner cartridges quantity
1
Cartridge capacity
High (XL) Yield
Black toner page yield *
20000 pages
Type *
Compatible
Printing colours *
Black
Brand compatibility *
Lexmark
Supply type *
Single pack
Replacement for
50F2U00; 50F2U0E; 50F0UA0
Features
OEM code
50F2U00; 50F2U0E; 50F0UA0
Country of origin
Vietnam
Weight & dimensions
Package width
165 mm
Package depth
350 mm
Package height
165 mm
Package weight
1,34 kg
Logistics data
Export Control Classification Number (ECCN)
EAR99
Harmonized System (HS) code
84439990
Country Distributor
Nederland 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 4 distributor(s)
Suomi 2 distributor(s)
Danmark 1 distributor(s)