Fujitsu logo

Fujitsu Eth. Ctrl 1x1Gbit PCI-X Pro/1000MF LC 1000 Mbit/s

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56790
Info modified on:
21 Nov 2017, 03:43:28
Long product name Fujitsu Eth. Ctrl 1x1Gbit PCI-X Pro/1000MF LC 1000 Mbit/s:

Eth. Ctrl 1x1Gbit PCI-X Pro/1000MF LC

Fujitsu Eth. Ctrl 1x1Gbit PCI-X Pro/1000MF LC 1000 Mbit/s:

Alleviate bottlenecks and increase uptime with Gigabit performance for servers in single- and multi-mode fiber-optic networks. The Intel PRO/1000 MF Server Adapter, with a self-configuring PCI/PCI-X interface, delivers high throughput while conserving CPU resources. Enhance server performance further by teaming multiple Intel PRO Server Adapters with Intel's advanced server feature software for multi-Gigabit scalability and redundant failover capability. With a flexible design that fits almost any type of PCI bus, the standards-based management features and wide network operating system support help to ensure extensive compatibility with the latest server and networking environments.

Short summary description Fujitsu Eth. Ctrl 1x1Gbit PCI-X Pro/1000MF LC 1000 Mbit/s:

Fujitsu Eth. Ctrl 1x1Gbit PCI-X Pro/1000MF LC, Wired, PCI, 1000 Mbit/s

Long summary description Fujitsu Eth. Ctrl 1x1Gbit PCI-X Pro/1000MF LC 1000 Mbit/s:

Fujitsu Eth. Ctrl 1x1Gbit PCI-X Pro/1000MF LC. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.