location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson V12HA42040 wireless presentation system HDMI Desktop

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V12HA42040
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12HA42040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946696102
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson V12HA42040 wireless presentation system HDMI Desktop
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cable-free collaboration
  • - Instant multi-screen sharing
  • - Display-agnostic
  • - Compatibility with all major OSs
  • - Miracast built in
Warranty: 3 years
Long product name Epson V12HA42040 wireless presentation system HDMI Desktop :
The long product name of Epson V12HA42040 wireless presentation system HDMI Desktop. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI x 2, RJ-45, 1920x1200, WUXGA, USB-A/C, Wi-Fi 5
More>>>
Epson V12HA42040 wireless presentation system HDMI Desktop:
The official description of Epson V12HA42040 wireless presentation system HDMI Desktop as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With Epson’s ELPWP20 wireless presentation system, collaborating is easy - just plug-and-play to share content on virtually any display.

Enhancing communication, creativity and collaboration is at the heart of any workspace and team. And now, thanks to Epson's ELPWP20 wireless presentation system, you can enrich this vision. Users can simply turn up, plug in their laptops and start sharing content.

With the ELPWP20, users can collaborate more easily than ever before. Using the compact wireless transmitter it’s easy to share content at the touch of a button; simply launch any program on your laptop and the ELPWP20 makes it easy to show that content on your display - whatever display hardware you are using.

Simply plug the wireless transmitter into the PC or Mac and click on the built-in app to begin transmitting content from the laptop to the display. Alternatively, users can share using Miracast, which is built-in to Windows, Android and Chromebooks. Mobile devices based on Windows, Android, iOS or Chrome can also connect via Epson's free of charge iProjection app.

Up to 4 devices can be displayed simultaneously, and video conferencing systems can also be integrated via the HDMI inputs on the receiver.

The ELPWP20 receiver connects to the display via its HDMI input - meaning it is compatible with any display, regardless of manufacturer or technology.

To ensure security is maintained at all times, the signal between the transmitter and receiver is encrypted using AES encryption, protecting your transmitted content from unauthorised access.

As there is no physical button on the transmitters they can be sanitised after use, for full hygiene protection.

Short summary description Epson V12HA42040 wireless presentation system HDMI Desktop:
This short summary of the Epson V12HA42040 wireless presentation system HDMI Desktop data-sheet is auto-generated and uses the product title and the first six key specs.

Epson V12HA42040, Desktop, White, 1920 x 1200 pixels, 1920 x 1200 (WUXGA), 18 fps, 4 user(s)

Long summary description Epson V12HA42040 wireless presentation system HDMI Desktop:
This is an auto-generated long summary of Epson V12HA42040 wireless presentation system HDMI Desktop based on the first three specs of the first five spec groups.

Epson V12HA42040. Form factor: Desktop, Product colour: White. Maximum resolution (HDMI): 1920 x 1200 pixels, Supported graphics resolutions: 1920 x 1200 (WUXGA), Maximum frame rate: 18 fps. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Security algorithms: 128-bit AES, RSA. Interface: HDMI. Mac operating systems supported: Mac OS X 10.13 High Sierra, Mac OS X 11.0 Big Sur, Other operating systems supported: ChromeOS, Mobile operating systems supported: Android, iOS

Design
Form factor *
Desktop
Product colour
White
Features
Maximum resolution (HDMI)
1920 x 1200 pixels
Supported graphics resolutions
1920 x 1200 (WUXGA)
AirPlay mirroring
No
Maximum frame rate
18 fps
Moderator function
Yes
Miracast
Yes
Google Cast
No
Number of users
4 user(s)
Number of simultaneously connected devices (max)
6
Network
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Security algorithms
128-bit AES, RSA
Maximum operating distance
10 m
Ports & interfaces
Interface *
HDMI
HDMI input ports quantity
2
Number of HDMI outputs
1
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
2
Audio (L/R) out
1
System requirements
Windows operating systems supported
Yes
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.13 High Sierra, Mac OS X 11.0 Big Sur
Other operating systems supported
ChromeOS
Mobile operating systems supported
Android, iOS
Weight & dimensions
Package width
270 mm
Package depth
345 mm
Package height
215 mm
Package weight
3,18 kg
Packaging content
Quick start guide
Yes
Logistics data
Country of origin
Indonesia
Quantity per pallet
80 pc(s)
Quantity per pack
1 pc(s)
Harmonized System (HS) code
85176990
Country Distributor
Nederland 5 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 5 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)